NXP Semiconductors Automotive 60V 1A SOT89 Bipolar Transistor BCX55

Description
TRANS NPN 60V 1A SOT89 / Trans GP BJT NPN 60V 1A 1350mW Automotive 4-Pin(3+Tab) SOT-89 Product overview: BCX55 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 60V 1A SOT89 / Trans GP BJT NPN 60V 1A 1350mW Automotive 4-Pin(3+Tab) SOT-89 Product overview: BCX55 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 1A SOT89 Bipolar Transistor
276-BCX55
Automotive 60V 1A SOT89 Bipolar Transistor 276-BCX55
TRANS NPN 60V 1A SOT89 / Trans GP BJT NPN 60V 1A 1350mW Automotive 4-Pin(3+Tab) SOT-89 Product overview: BCX55 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX55 can be used for catalog matching and distributor lookup.

TRANS NPN 60V 1A SOT89 / Trans GP BJT NPN 60V 1A 1350mW Automotive 4-Pin(3+Tab) SOT-89 Product overview: BCX55 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX55 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BCX55 - 095513-BCX55 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX55
095513-BCX55
TRANSISTORS - Transistors (BJT) - Single - BCX55 095513-BCX55
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095513-BCX55 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Family Name: BCX55 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): BCX55E6327HTSA1; KTC4378GR; BCX55-10; BCX5510E6327; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095513-BCX55
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Family Name: BCX55
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): BCX55E6327HTSA1; KTC4378GR; BCX55-10; BCX5510E6327;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BCX55 095513-BCX55
Product Name Automotive 60V 1A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCX55
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; SOT89; SOT-89-3
Packing Method Reel - TR Tape Reel; Reel - TR
PD 1250 milliwatts 1250 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data