NXP Semiconductors END - OF - LIFE - BCX54 BCX54

Description
Manufacturer: NXP Win Source Part Number: 1152474-BCX54 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152474-BCX54 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BCX54 - 1152474-BCX54 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BCX54
1152474-BCX54
END - OF - LIFE - BCX54 1152474-BCX54
Manufacturer: NXP Win Source Part Number: 1152474-BCX54 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: NXP
Win Source Part Number: 1152474-BCX54
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152474-BCX54
Product Name END - OF - LIFE - BCX54
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 20 GHz, 600 um Discrete GaAs pHEMT Die - QPD2060D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 600 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers