Power Bipolar Transistor, 1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin
NEXPERIA BCX54 - SMALL SIGNAL BI Product overview: BCX54,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX54,115 can be used for catalog matching and distributor lookup.
NEXPERIA BCX54 - SMALL SIGNAL BI
NEXPERIA BCX54 - SMALL SIGNAL BI
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX54,115 | 276-BCX54,115 | BCX54,115 | BCX54,115 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT89 | Bulk | SOT89; TO-243AA | |
| Packing Method | Tape Reel; Tape & Reel | Bulk | Bulk; Bulk | |
| VCEO | 45 volts | 45 volts | 45 volts | |
| TJ | 150 C (302 F) | 150 C (302 F) |