NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BCW61C,215 BCW61C,215

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 234018-BCW61C,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 550mV @ 1.25mA, 50mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 250 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 234018-BCW61C,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 550mV @ 1.25mA, 50mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 250 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCW61C,215 - 234018-BCW61C,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW61C,215
234018-BCW61C,215
TRANSISTORS - Transistors (BJT) - Single - BCW61C,215 234018-BCW61C,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 234018-BCW61C,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 550mV @ 1.25mA, 50mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 250 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 234018-BCW61C,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 234018-BCW61C,215
Product Name TRANSISTORS - Transistors (BJT) - Single - BCW61C,215
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

NPN/PNP general purpose transistor - BC817DPN-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT457 SOT457
View Details
2 suppliers
IGBT Module - 121760766 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIHD15N60RATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Transistor Type IGBT
View Details
2 suppliers