Manufacturer: NXP
Win Source Part Number: 234011-BCW32/DG
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCW32
Alternative Parts (Cross-Reference): BCW32/DG,215; BC848BBKPBFREE; BCW60BG; BC849ALT1G;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Trans GP BJT NPN 32V 0.1A 250mW Automotive 3-Pin SOT-23 Product overview: BCW32/DG from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 32V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW32/DG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 234011-BCW32/DG | 276-BCW32/DG |
| Product Name | Discrete Semiconductor Products | Automotive 32V 0.1A 250mW Bipolar Transistor |
| Package Type | SOT3; SOT23 |