NXP Semiconductors TRANSISTORS - Transistors (BJT) - Arrays - BCV63B,215 BCV63B,215

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 099785-BCV63B,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143B Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V, 6V Max Vce (sat): 650mV @ 5mA, 100mA / 250mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V / 200 @ 2mA, 700mV Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 099785-BCV63B,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143B Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V, 6V Max Vce (sat): 650mV @ 5mA, 100mA / 250mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V / 200 @ 2mA, 700mV Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - BCV63B,215 - 099785-BCV63B,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BCV63B,215
099785-BCV63B,215
TRANSISTORS - Transistors (BJT) - Arrays - BCV63B,215 099785-BCV63B,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 099785-BCV63B,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143B Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V, 6V Max Vce (sat): 650mV @ 5mA, 100mA / 250mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V / 200 @ 2mA, 700mV Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 099785-BCV63B,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143B
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V, 6V
Max Vce (sat): 650mV @ 5mA, 100mA / 250mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V / 200 @ 2mA, 700mV
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 099785-BCV63B,215
Product Name TRANSISTORS - Transistors (BJT) - Arrays - BCV63B,215
Polarity NPN; 2 NPN (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 5683215 - Radwell International
Fuji Electric Corp. of America
View Details
60V 475MA MOSFET Transistor - 278-2N7002F,215 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Package Type Tape & Reel (TR)
View Details
4 suppliers