NXP Semiconductors TRANSISTORS - Transistors - Special Purpose - BCV61B,215 BCV61B,215

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097794-BCV61B,215 Packaging: Reel - TR Voltage Rating: 30V Current Rating: 100mA Applications: Current Mirror Mounting: SMD (SMT) Transistor Polarity: 2 NPN (Dual) Current Mirror Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097794-BCV61B,215 Packaging: Reel - TR Voltage Rating: 30V Current Rating: 100mA Applications: Current Mirror Mounting: SMD (SMT) Transistor Polarity: 2 NPN (Dual) Current Mirror Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - Special Purpose - BCV61B,215 - 097794-BCV61B,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - BCV61B,215
097794-BCV61B,215
TRANSISTORS - Transistors - Special Purpose - BCV61B,215 097794-BCV61B,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097794-BCV61B,215 Packaging: Reel - TR Voltage Rating: 30V Current Rating: 100mA Applications: Current Mirror Mounting: SMD (SMT) Transistor Polarity: 2 NPN (Dual) Current Mirror Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097794-BCV61B,215
Packaging: Reel - TR
Voltage Rating: 30V
Current Rating: 100mA
Applications: Current Mirror
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN (Dual) Current Mirror
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143B
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 097794-BCV61B,215
Product Name TRANSISTORS - Transistors - Special Purpose - BCV61B,215
Polarity NPN; 2 NPN (Dual) Current Mirror
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Arrays - LM394CH - 082757-LM394CH - Win Source Electronics
Specs
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; TO-99-6
View Details
2 suppliers
MOSFETs - 1464890P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type PowerDI3333
View Details