NPN medium power transistor in the SOT223 (SC-73) surface-mount package, rated for 45 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A. It has three current gain selections and supports up to 1.8 W total power dissipation under optimized PCB conditions. The device is AEC-Q101 qualified and operates from -55 °C to 150 °C junction temperature. Mechanically, it measures 6.7 mm × 3.7 mm × 1.7 mm (L × W × H).
Power Bipolar Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BCP54-10TF |
| Package Type | SOT223 |