Power Bipolar Transistor, 2A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, Plastic/Epoxy, 3 Pin
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 103490-BC869-16,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 1V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | BC869-16,115 | 103490-BC869-16,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC869-16,115 | |
| Package Type | SOT89 | SOT3; SOT89; SOT-89-3 |