NXP Semiconductors TRANSISTORS - Transistors (BJT) - Arrays - BC856BS,115 BC856BS,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102542-BC856BS,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP, SC-88 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 300mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102542-BC856BS,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP, SC-88 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 300mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - BC856BS,115 - 102542-BC856BS,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC856BS,115
102542-BC856BS,115
TRANSISTORS - Transistors (BJT) - Arrays - BC856BS,115 102542-BC856BS,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102542-BC856BS,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP, SC-88 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 300mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 102542-BC856BS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP, SC-88
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 300mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 102542-BC856BS,115
Product Name TRANSISTORS - Transistors (BJT) - Arrays - BC856BS,115
Polarity PNP; 2 PNP (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type Soic
View Details
80 V, 1 A NPN medium power transistors - BC56PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers
Single FETs, MOSFETs - 448-AIMCQ120R120M1TXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details