NXP Semiconductors 65V 0.1A Bipolar Transistor BC856AT

Description
TRANS PNP 65V 0.1A SC-75 Product overview: BC856AT from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 65V 0.1A SC-75 Product overview: BC856AT from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 0.1A Bipolar Transistor
276-BC856AT
65V 0.1A Bipolar Transistor 276-BC856AT
TRANS PNP 65V 0.1A SC-75 Product overview: BC856AT from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856AT can be used for catalog matching and distributor lookup.

TRANS PNP 65V 0.1A SC-75 Product overview: BC856AT from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC856AT - 095872-BC856AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC856AT
095872-BC856AT
TRANSISTORS - Transistors (BJT) - Single - BC856AT 095872-BC856AT
Manufacturer: NXP Win Source Part Number: 095872-BC856AT Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SC-75 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 400mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 125 @ 2mA, 5V Maximum Power Dissipation: 150mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing

Manufacturer: NXP
Win Source Part Number: 095872-BC856AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-75
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 125 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BC856AT 095872-BC856AT
Product Name 65V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC856AT
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156600P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
60 V, 1 A NPN medium power transistors - BC55-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers