NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BC849C BC849C

Description
Manufacturer: NXP Win Source Part Number: 1152108-BC849C Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC849CLT1G; BC848C; NSVBC848CLT1G; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152108-BC849C Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC849CLT1G; BC848C; NSVBC848CLT1G; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC849C - 1152108-BC849C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC849C
1152108-BC849C
TRANSISTORS - Transistors (BJT) - Single - BC849C 1152108-BC849C
Manufacturer: NXP Win Source Part Number: 1152108-BC849C Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC849CLT1G; BC848C; NSVBC848CLT1G; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1152108-BC849C
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BC849CLT1G; BC848C; NSVBC848CLT1G;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152108-BC849C
Product Name TRANSISTORS - Transistors (BJT) - Single - BC849C
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details