NXP Semiconductors Discrete Semiconductor Products BC847C

Description
Manufacturer: NXP Win Source Part Number: 232222-BC847C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847C Alternative Parts (Cross-Reference): BC847C-TP; BC847C; BC847C-TP-HF; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 232222-BC847C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847C Alternative Parts (Cross-Reference): BC847C-TP; BC847C; BC847C-TP-HF; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 232222-BC847C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232222-BC847C
Discrete Semiconductor Products 232222-BC847C
Manufacturer: NXP Win Source Part Number: 232222-BC847C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847C Alternative Parts (Cross-Reference): BC847C-TP; BC847C; BC847C-TP-HF; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: NXP
Win Source Part Number: 232222-BC847C
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC847C
Alternative Parts (Cross-Reference): BC847C-TP; BC847C; BC847C-TP-HF;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 232222-BC847C
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

100V 42A DPAK MOSFET Transistor - 278-AUIRFR3710ZTRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
5 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details