Manufacturer: NXP
Win Source Part Number: 232215-BC847BV
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC847BV
Alternative Parts (Cross-Reference): BC847BV-TP; BC847BVC-7-F; BC847BV-7-F;
Introduction Date: September 10, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Trans GP BJT NPN 45V 0.1A 300mW Automotive 6-Pin SOT-666 Product overview: BC847BV from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 300mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BV can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 232215-BC847BV | 276-BC847BV |
| Product Name | Discrete Semiconductor Products | Automotive 45V 0.1A 300mW Bipolar Transistor |
| Package Type | SOT3 |