Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096219-BC847BS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP, SC-88
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 300mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 096219-BC847BS,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - BC847BS,115 |
| Polarity | NPN; 2 NPN (Dual) |