NPN general-purpose transistors in SMD plastic packages, available in SOT23, SOT323, and SOT416 packages, with a collector-emitter voltage of 65 V and a collector current of 100 mA. The BC846BW variant belongs to the BC846 series and features a high DC current gain group B (200 to 450). Maximum power dissipation is 250 mW for SOT23, 200 mW for SOT323, and 150 mW for SOT416. Thermal resistance ranges from 500 K/W to 833 K/W depending on package. The device meets IEC 60134 absolute maximum ratings and is suitable for general-purpose switching and amplification applications.
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, NPN, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC846BW,135 |
| Polarity | NPN |