NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BC846A BC846A

Description
Manufacturer: NXP Win Source Part Number: 095944-BC846A Package: SOT-23 Family Name: BC846A Alternative Parts (Cross-Reference): BC846A-TP; BC846AT; BC846A RF; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 095944-BC846A Package: SOT-23 Family Name: BC846A Alternative Parts (Cross-Reference): BC846A-TP; BC846AT; BC846A RF; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC846A - 095944-BC846A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846A
095944-BC846A
TRANSISTORS - Transistors (BJT) - Single - BC846A 095944-BC846A
Manufacturer: NXP Win Source Part Number: 095944-BC846A Package: SOT-23 Family Name: BC846A Alternative Parts (Cross-Reference): BC846A-TP; BC846AT; BC846A RF; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: NXP
Win Source Part Number: 095944-BC846A
Package: SOT-23
Family Name: BC846A
Alternative Parts (Cross-Reference): BC846A-TP; BC846AT; BC846A RF;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 095944-BC846A
Product Name TRANSISTORS - Transistors (BJT) - Single - BC846A
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details