The BC817DS is a dual NPN general-purpose transistor in a TSOP6 (SOT457) surface-mount package. Each transistor has a collector-emitter voltage rating of 45 V, a continuous collector current of 500 mA, and a peak collector current of 1 A for pulses up to 1 ms. The DC current gain (hFE) ranges from 160 to 400 at a collector current of 100 mA and collector-emitter voltage of 1 V. The collector-emitter saturation voltage is 700 mV at a collector current of 500 mA and base current of 50 mA. Total power dissipation is 600 mW per device, with a maximum junction temperature of 150 °C. The device is mounted on an FR4 PCB with a 1 cm² collector pad. Transition frequency is 100 MHz.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095962-BC817
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual)
Family Name: BC817
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 600mW
Alternative Parts (Cross-Reference): BC817-16-7; BC817-40 TR; BC817-40; BC817-16-7-F;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 095962-BC817 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - BC817 |
| Polarity | 2 NPN (Dual); NPN |
| Package Type | SOT3; SOT23; 6-TSOP |
| Packing Method | Tape Reel; Reel - TR |
| IC(max) | 500 milliamps |
| VCEO | 45 volts |