NPN general-purpose transistor with a 45 V collector-emitter voltage and 500 mA continuous collector current, available in SOT23 package. Current gain (hFE) ranges from 160 to 400 at IC = 100 mA and VCE = 1 V. Collector-emitter saturation voltage is up to 700 mV at IC = 500 mA and IB = 50 mA. Total power dissipation is 250 mW at ambient temperature 25 °C. Thermal resistance from junction to ambient is 500 K/W. Package is SOT23 (TO-236AB), intended for surface mount applications.
Small Signal Bipolar Transistor, 0.5A, 45V, NPN, TO-236AB
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC817-25/DG/B4,215 |
| Polarity | NPN |