The BC807DS is a PNP/PNP general-purpose dual transistor in a TSOP6 (SOT457) surface-mounted package, measuring 3.1 mm by 1.9 mm, designed for switching and amplification applications. Each transistor supports a maximum collector current of -500 mA and a collector-emitter voltage of -45 V, with a peak collector current of -1 A for pulses up to 1 ms. Total device power dissipation is 600 mW at 25 °C ambient temperature, and the junction temperature rating is 150 °C. The device is AEC-Q101 qualified and meets IEC 60134 absolute maximum ratings. Thermal resistance from junction to ambient is 208 K/W in free air on a standard FR4 PCB. The transition frequency is 80 MHz, and DC current gain (hFE) ranges from 160 to 400 at -100 mA collector current and -1 V collector-emitter voltage.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096011-BC807
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: 2 PNP (Dual)
Family Name: BC807
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 600mW
Alternative Parts (Cross-Reference): BC807-40-TP-HF; BC807-16; BC807-16-TP-HF; BCX17;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 096011-BC807 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - BC807 |
| Polarity | 2 PNP (Dual); PNP |
| Package Type | SOT3; SOT23; 6-TSOP |
| Packing Method | Tape Reel; Reel - TR |
| IC(max) | 500 milliamps |
| VCEO | 45 volts |