NXP Semiconductors Variable Capacitance Diodes (Varicaps, Varactors) - BB131 BB131

Description
Manufacturer: NXP Win Source Part Number: 231867-BB131 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 1.055pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 16 Capacitance Ratio Condition: C0.5/C28 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 231867-BB131 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 1.055pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 16 Capacitance Ratio Condition: C0.5/C28 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - BB131 - 231867-BB131 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB131
231867-BB131
Variable Capacitance Diodes (Varicaps, Varactors) - BB131 231867-BB131
Manufacturer: NXP Win Source Part Number: 231867-BB131 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 1.055pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 16 Capacitance Ratio Condition: C0.5/C28 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 231867-BB131
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 1.055pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 16
Capacitance Ratio Condition: C0.5/C28
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode and Rectifier - 282-BB131 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
282-BB131
Diode and Rectifier 282-BB131
VARIABLE CAPACITANCE DIODE, VERY Product overview: BB131 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB131 can be used for catalog matching and distributor lookup.

VARIABLE CAPACITANCE DIODE, VERY Product overview: BB131 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB131 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB131 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB131
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB131
VARIABLE CAPACITANCE DIODE, VERY

VARIABLE CAPACITANCE DIODE, VERY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes
Product Number 231867-BB131 282-BB131 BB131
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - BB131 Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Bulk SOD-323; SOD-323
CDmin/CDmax 16
Unlock Full Specs
to access all available technical data