NXP Semiconductors Diode Arrays BAV70,235

Description
DIODE ARRAY 100V 215MA TO236AB
Request a Quote Datasheet
Description
DIODE ARRAY 100V 215MA TO236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 568-BAV70,235TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY 100V 215MA TO236AB

DIODE ARRAY 100V 215MA TO236AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV70,235 - 818797-BAV70,235 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70,235
818797-BAV70,235
Diodes, Rectifiers - Arrays - BAV70,235 818797-BAV70,235
Manufacturer: NXP Win Source Part Number: 818797-BAV70,235 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 818797-BAV70,235
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number 568-BAV70,235TR-ND 818797-BAV70,235
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAV70,235
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier double diode - BAT74V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Zener Diodes - 8228931P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: ESAF92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.6000 mA
View Details