NXP Semiconductors END - OF - LIFE - BAT854W BAT854W

Description
Manufacturer: NXP Win Source Part Number: 1151653-BAT854W Family Name: BAT854W Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAS40WT-TP-HF; BAS40WT-T; BAS40WT-TP; Introduction Date: May 19, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1151653-BAT854W Family Name: BAT854W Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAS40WT-TP-HF; BAS40WT-T; BAS40WT-TP; Introduction Date: May 19, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BAT854W - 1151653-BAT854W - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAT854W
1151653-BAT854W
END - OF - LIFE - BAT854W 1151653-BAT854W
Manufacturer: NXP Win Source Part Number: 1151653-BAT854W Family Name: BAT854W Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAS40WT-TP-HF; BAS40WT-T; BAS40WT-TP; Introduction Date: May 19, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1151653-BAT854W
Family Name: BAT854W
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BAS40WT-TP-HF; BAS40WT-T; BAS40WT-TP;
Introduction Date: May 19, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1151653-BAT854W
Product Name END - OF - LIFE - BAT854W
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 60V 20A Diode and Rectifier - 286-48CTQ060STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package D2PAK
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA869C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.9700 volts
View Details