NXP Semiconductors Diodes, Rectifiers - Single - BAS516 BAS516

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095356-BAS516 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Capacitance @ Vr, F: 1pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: BAS516 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CMOD6001; CMOD6001 Lead Free; CMOD6001 TR; Introduction Date: August 31, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095356-BAS516 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Capacitance @ Vr, F: 1pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: BAS516 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CMOD6001; CMOD6001 Lead Free; CMOD6001 TR; Introduction Date: August 31, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS516 - 095356-BAS516 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS516
095356-BAS516
Diodes, Rectifiers - Single - BAS516 095356-BAS516
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095356-BAS516 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Capacitance @ Vr, F: 1pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: BAS516 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CMOD6001; CMOD6001 Lead Free; CMOD6001 TR; Introduction Date: August 31, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095356-BAS516
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: BAS516
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CMOD6001; CMOD6001 Lead Free; CMOD6001 TR;
Introduction Date: August 31, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 095356-BAS516
Product Name Diodes, Rectifiers - Single - BAS516
Diode Type Standard
VF 1.25 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage Regulator diode (Zener diode) - HR1N4475US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 53 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS2-30-500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details