Diode Switching 125V 0.25A 2-Pin Mini-MELF T/R Product overview: BAS45AL,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 125V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS45AL,115 can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 0.25A, 125V V(RRM), Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 102188-BAS45AL,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 125V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 1nA @ 125V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80C
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
DIODE GEN PURP 125V 0.25A LLDS
DIODE GEN PURP 125V 0.25A LLDS
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes |
| Product Number | 280-BAS45AL,115 | BAS45AL,115 | 102188-BAS45AL,115 | 568-BAS45AL,115TR-ND | BAS45AL,115 |
| Product Name | 125V 0.25A Diode and Rectifier | Diodes, Rectifiers - Single - BAS45AL,115 | Single Diodes | Diodes | |
| Package | Tape and Reel | SOD80 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | 175 C (347 F) | |||
| Life Cycle Stage | Active | ||||
| Diode Type | Standard |