NXP Semiconductors END - OF - LIFE - BAS316 BAS316

Description
Manufacturer: NXP Win Source Part Number: 1151390-BAS316 Family Name: BAS316 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 1N4448WS; CMDD4448 TR; CMDD4448; Introduction Date: August 31, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1151390-BAS316 Family Name: BAS316 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 1N4448WS; CMDD4448 TR; CMDD4448; Introduction Date: August 31, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BAS316 - 1151390-BAS316 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAS316
1151390-BAS316
END - OF - LIFE - BAS316 1151390-BAS316
Manufacturer: NXP Win Source Part Number: 1151390-BAS316 Family Name: BAS316 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 1N4448WS; CMDD4448 TR; CMDD4448; Introduction Date: August 31, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 1151390-BAS316
Family Name: BAS316
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): 1N4448WS; CMDD4448 TR; CMDD4448;
Introduction Date: August 31, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1151390-BAS316
Product Name END - OF - LIFE - BAS316
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 20 volts
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details