NXP Semiconductors France SAS Diode Arrays BAS28,215

Description
DIODE ARRAY 75V 215MA SOT143B
Request a Quote Datasheet
Description
DIODE ARRAY 75V 215MA SOT143B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 568-BAS28,215TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY 75V 215MA SOT143B

DIODE ARRAY 75V 215MA SOT143B

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 958761-BAS28,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
958761-BAS28,215
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 958761-BAS28,215
Win Source Part Number: 958761-BAS28,215 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 1 µA @ 75 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 215mA (DC) Package / Case: TO-253-4, TO-253AA Supplier Device Package: SOT-143B Alternative Parts (Cross-Reference): BAW101-7; BAV23-7BAS28,215.; Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: NXP Semiconductors Other Names: 2156-BAS28,215-954

Win Source Part Number: 958761-BAS28,215
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 1 µA @ 75 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: SOT-143B
Alternative Parts (Cross-Reference): BAW101-7; BAV23-7BAS28,215.;
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: NXP Semiconductors
Other Names: 2156-BAS28,215-954

Buy Now Datasheet
Diode Arrays - BAS28,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS28,215
Diode Arrays BAS28,215
NEXPERIA BAS28 - RECTIFIER DIODE

NEXPERIA BAS28 - RECTIFIER DIODE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 568-BAS28,215TR-ND 958761-BAS28,215 BAS28,215
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 75 volts
IR 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type LLD - Model: YG906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details
Schottky Diodes & Rectifiers - 1220867 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Schottky barrier double diodes - BAT120A,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
7 suppliers