NXP Semiconductors Discrete Semiconductor Products BAS20

Description
Manufacturer: NXP Win Source Part Number: 231352-BAS20 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS20 Alternative Parts (Cross-Reference): BAS20; BAS20-T; BAS20_R2_00001; CDST-21-G; Introduction Date: April 01, 1996 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 231352-BAS20 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS20 Alternative Parts (Cross-Reference): BAS20; BAS20-T; BAS20_R2_00001; CDST-21-G; Introduction Date: April 01, 1996 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231352-BAS20 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231352-BAS20
Discrete Semiconductor Products 231352-BAS20
Manufacturer: NXP Win Source Part Number: 231352-BAS20 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS20 Alternative Parts (Cross-Reference): BAS20; BAS20-T; BAS20_R2_00001; CDST-21-G; Introduction Date: April 01, 1996 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 231352-BAS20
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS20
Alternative Parts (Cross-Reference): BAS20; BAS20-T; BAS20_R2_00001; CDST-21-G;
Introduction Date: April 01, 1996
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 231352-BAS20
Product Name Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4488US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: PG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details