NXP Semiconductors Diodes, Rectifiers - Single - BAS16W BAS16W

Description
Manufacturer: NXP Win Source Part Number: 095871-BAS16W Family Name: BAS16W Alternative Parts (Cross-Reference): M1MA174T1; BAS19WT-TP; BAS19W-M0 RVG; Introduction Date: September 25, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 095871-BAS16W Family Name: BAS16W Alternative Parts (Cross-Reference): M1MA174T1; BAS19WT-TP; BAS19W-M0 RVG; Introduction Date: September 25, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS16W - 095871-BAS16W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16W
095871-BAS16W
Diodes, Rectifiers - Single - BAS16W 095871-BAS16W
Manufacturer: NXP Win Source Part Number: 095871-BAS16W Family Name: BAS16W Alternative Parts (Cross-Reference): M1MA174T1; BAS19WT-TP; BAS19W-M0 RVG; Introduction Date: September 25, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 095871-BAS16W
Family Name: BAS16W
Alternative Parts (Cross-Reference): M1MA174T1; BAS19WT-TP; BAS19W-M0 RVG;
Introduction Date: September 25, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 095871-BAS16W
Product Name Diodes, Rectifiers - Single - BAS16W
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS4-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Diodes, Rectifiers - Arrays - 10CTQ150L - 1121031-10CTQ150L - Win Source Electronics
Specs
Diode Type Schottky
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z20FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details