The BA277 is a band-switching diode designed for low-loss switching in VHF television tuners and surface mount circuits. It is packaged in a small SOD523 (SC-79) SMD package with dimensions of 1.65 mm length, 0.85 mm width, and 0.65 mm height. The diode has a maximum continuous reverse voltage of 35 V and a maximum forward current of 100 mA. It exhibits a maximum diode capacitance of 1.2 pF at 1 MHz and 6 V, and a maximum forward resistance of 0.7 Ω at 2 mA and 100 MHz. The junction and storage temperature range is -65 °C to +150 °C. The thermal resistance from junction to soldering point is 85 K/W. The device meets the IEC 60134 Absolute Maximum Rating System.
Manufacturer: NXP
Win Source Part Number: 863375-BA277,135
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: RF Diode Standard - Single 35V 100 mA 715 mW SOD-523
Package: Reel - TR
Package: SC-79, SOD-523
Part Status: Obsolete
Family Name: BA27
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863375-BA277,135 |
| Product Name | RFFETs - BA277,135 |
| Package Type | SOT3; SOD-523 |