NXP Semiconductors RF Amplifiers AFSC5G35D35T2

Description
RF Amplifier IC 5G, LTE 3.4GHz ~ 3.6GHz 26-HLQFN (10x6)
Request a Quote Datasheet
Description
RF Amplifier IC 5G, LTE 3.4GHz ~ 3.6GHz 26-HLQFN (10x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-AFSC5G35D35T2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 5G, LTE 3.4GHz ~ 3.6GHz 26-HLQFN (10x6)

RF Amplifier IC 5G, LTE 3.4GHz ~ 3.6GHz 26-HLQFN (10x6)

Buy Now Datasheet
RF Amplifiers - 568-AFSC5G35D35T2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 5G, LTE 3.4GHz ~ 3.6GHz 26-HLQFN (10x6)

RF Amplifier IC 5G, LTE 3.4GHz ~ 3.6GHz 26-HLQFN (10x6)

Buy Now Datasheet
RF Amplifiers - 568-AFSC5G35D35T2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 5G, LTE 3.4GHz ~ 3.6GHz 26-HLQFN (10x6)

RF Amplifier IC 5G, LTE 3.4GHz ~ 3.6GHz 26-HLQFN (10x6)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AFSC5G35D35T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AFSC5G35D35T2
RF and Wireless - RF Amplifiers AFSC5G35D35T2
IC AMP 5G LTE 3.4-3.6GHZ 26HLQFN

IC AMP 5G LTE 3.4-3.6GHZ 26HLQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 568-AFSC5G35D35T2TR-ND AFSC5G35D35T2
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, LTE
Frequency Range 3400 to 3600 MHz 3400 to 3600 MHz
Minimum Gain 26.1 dB ? to 26.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Power Amplifier with Power Detector - SE2567L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5900 MHz
View Details
2 suppliers
RF Amplifiers - 2312-QPA3248-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details
ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block - ADM-8475PSM - Marki Microwave LLC
Specs
Frequency Range 500 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details