The A6G35S006N is a GaN RF power transistor designed for cellular base station applications in the 2496 to 5000 MHz range, with 28 dBm average and 10 W peak output power. It is packaged in a DFN 4.5 × 4 mm surface-mount format. Operated at 48 Vdc, it delivers typical power gain of 20.0 to 21.1 dB and drain efficiency of 17.2% to 21.7% across the band, with ACPR better than -39.5 dBc under W-CDMA modulation. The device is optimized for massive MIMO active antenna systems and supports broadband linearization with high terminal impedances. Maximum drain-source voltage is 125 Vdc, and maximum channel temperature is 225 °C.
RF MOSFET GAN 48V 6DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-A6G35S006NT6TR-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | 6-LDFN Exposed Pad |