NXP Semiconductors RF Amplifiers A2I20H080NR1

Description
RF Amplifier IC Cellular, WCDMA 1.8GHz ~ 2.2GHz TO-270WB-15
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, WCDMA 1.8GHz ~ 2.2GHz TO-270WB-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - A2I20H080NR1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
A2I20H080NR1-ND
RF Amplifiers A2I20H080NR1-ND
RF Amplifier IC Cellular, WCDMA 1.8GHz ~ 2.2GHz TO-270WB-15

RF Amplifier IC Cellular, WCDMA 1.8GHz ~ 2.2GHz TO-270WB-15

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
A2I20H080NR1
RF and Wireless - RF Amplifiers A2I20H080NR1
IC AMP CELL 1.8-2.2GHZ TO270WB

IC AMP CELL 1.8-2.2GHZ TO270WB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number A2I20H080NR1-ND A2I20H080NR1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, WCDMA
Frequency Range 1800 to 2200 MHz 1800 to 2200 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Driver Amplifier - 1070575 - Richardson RFPD
Specs
Frequency Range 400 to 2700 MHz
Maximum Gain 14.1 dB
Output Power 35.6 dBm
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Dual Band 802.11n WLAN/BT Front End - SE5510T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; QFN, 28-pin
View Details
AMM-8211UC5, 22 - 57 GHz GaAs Driver Amplifier - AMM-8211UC5 - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details