NXP Semiconductors Hard To Find - 74LVT652DB 74LVT652DB

Description
Manufacturer: NXP Win Source Part Number: 1133233-74LVT652DB Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1133233-74LVT652DB Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74LVT652DB - 1133233-74LVT652DB - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74LVT652DB
1133233-74LVT652DB
Hard To Find - 74LVT652DB 1133233-74LVT652DB
Manufacturer: NXP Win Source Part Number: 1133233-74LVT652DB Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1133233-74LVT652DB
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1133233-74LVT652DB
Product Name Hard To Find - 74LVT652DB
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Octal D-type flip-flop; 5 V tolerant inputs/outputs; positive-edge trigger; 3-state - 74LVC374APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details
Shift Registers - 93L28PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers