NXP Semiconductors Logic - Buffers, Drivers, Receivers, Transceivers 74LVCH16244AEV,151

Description
IC BUF NON-INVERT 3.6V 56VFBGA
Datasheet
Description
IC BUF NON-INVERT 3.6V 56VFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH16244AEV,151 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVCH16244AEV,151
Logic - Buffers, Drivers, Receivers, Transceivers 74LVCH16244AEV,151
IC BUF NON-INVERT 3.6V 56VFBGA

IC BUF NON-INVERT 3.6V 56VFBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVCH16244AEV,151
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
Telecom - 336-SI32176-C-FM1RDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details