NXP Semiconductors Logic - Buffers, Drivers, Receivers, Transceivers 74LVC623AD,112

Description
IC TXRX NON-INVERT 3.6V 20SO
Datasheet
Description
IC TXRX NON-INVERT 3.6V 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC623AD,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC623AD,112
Logic - Buffers, Drivers, Receivers, Transceivers 74LVC623AD,112
IC TXRX NON-INVERT 3.6V 20SO

IC TXRX NON-INVERT 3.6V 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVC623AD,112
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - 336-4873-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details