Manufacturer: Nexperia USA Inc.
Win Source Part Number: 092234-74LVC4245APW
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.5V to 5.5V
Voltage - VCCB: 1.5V to 3.6V
Family Name: 74LVC4245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-TSSOP
Alternative Parts (Cross-Reference): 74LVC4245APW-Q100J; 74LVC4245APW-Q100; 74LVCH8T245PWRE4; 74LVCH8T245PWRG4;
Introduction Date: July 29, 1998
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 092234-74LVC4245APW |
| Product Name | Logic - Logic - Translators, Level Shifters - 74LVC4245APW |
| Output Characteristics | Tri-State, Non-Inverted |