NXP Semiconductors Logic - Logic - Gates and Inverters - 74LVC2G86DP,125 74LVC2G86DP,125

Description
XOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8
Request a Quote Datasheet
Description
XOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LVC2G86DP,125 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

XOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVC2G86DP,125 - 103532-74LVC2G86DP,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2G86DP,125
103532-74LVC2G86DP,125
Logic - Logic - Gates and Inverters - 74LVC2G86DP,125 103532-74LVC2G86DP,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 103532-74LVC2G86DP,1 25 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 103532-74LVC2G86DP,125
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 74LVC2G86DP,125 103532-74LVC2G86DP,125
Product Name Logic - Logic - Gates and Inverters - 74LVC2G86DP,125
Gate Type OR; XOR NOT; XOR; XOR (Exclusive OR)
Logic Family CMOS
IC Package Type Other; SOT505 SOP; SSOP; TSSOP; Other; 8-TSSOP
Supply Voltage 1.65 V ~ 5.5 V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 9210278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
 - 54AC00/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 1727-74AHC3G04GTXTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
2 suppliers