IC NAND 2-CIR 2-IN 8-TSSOP
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 125000-74LVC2G00DP,1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
NAND Gate IC 2 Channel 8-TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-74LVC2G00DP,125TR-ND | 125000-74LVC2G00DP,125 | 74LVC2G00DP,125 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVC2G00DP,125 | Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND Gate |
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V |
| Inputs | 2 | 2 | 2 |
| Propagation Delay | 3.3 ns | 3.3 ns | |
| Low Level Output Current (Sink) | 32 mA | 32 mA |