NOR Gate IC 3 Channel 14-TSSOP
IC GATE NOR 3CH 3-INP 14TSSOP
NOR Gate IC 3 Channel 14-TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-3015-5-ND | 74LVC27PW,112 | 74LVC27PW,112 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 1.2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.2V ~ 3.6V |
| Inputs | 3 | 3 | |
| Propagation Delay | 2.4 ns | ||
| Low Level Output Current (Sink) | 24 mA | 24 mA |