XOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6
IC GATE XOR Product overview: 74LVC1G86GF,132 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86GF,132 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 110305-74LVC1G86GF,1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-XSON (1x1)
Dimension: 6-XFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC1G86GF,132 | 705-74LVC1G86GF,132 | 110305-74LVC1G86GF,132 | 74LVC1G86GF,132 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74LVC1G86GF,132 | Gates and Inverters | |
| Gate Type | OR; XOR | XOR | NOT; XOR; XOR (Exclusive OR) | |
| Logic Family | CMOS | |||
| IC Package Type | Other; XSON6 | Other; Bulk | Other; 6-XSON (1x1) | |
| Supply Voltage | 1.65 V ~ 5.5 V | |||
| Inputs | 2 |