Manufacturer: Nexperia USA Inc.
Win Source Part Number: 058140-74LVC1G80GW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 200μA
Input Capacitance: 5pF
Family Name: 74LVC1G80
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 400MHz
Alternative Parts (Cross-Reference): 74LVC1G80GW-Q100,1; 74LVC1G80GW-Q100; SN74LVC1G80DCK; SN74LVC1G80DCKR;
Introduction Date: September 02, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 058140-74LVC1G80GW |
| Product Name | Logic - Logic - Flip Flops - 74LVC1G80GW |
| Triggering | Positive-edge Triggered; Positive Edge |
| Supply Voltage | 1.65 V ~ 5.5 V |
| Propagation Delay | 4.5 ns |
| fMAX | 400 MHz |