IC GATE NAND 4CH 2-INP 14-TSSOP
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 105300-74LVC00APW,11
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.12 V to 0.8 V
Logic Level - High: 1.08 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| DigiKey | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-74LVC00APW,118TR-ND | 74LVC00APW,118 | 105300-74LVC00APW,118 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVC00APW,118 | |
| Gate Type | NAND | AND; NAND | NOT; NAND; NAND Gate |
| Logic Family | CMOS | ||
| IC Package Type | Other; SOT402 | SOP; SSOP; TSSOP; Other; 14-TSSOP | |
| Supply Voltage | 1.2 V ~ 3.6 V | ||
| Inputs | 2 |