IC GATE NAND 4CH 2-INP 14-SO
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 101881-74LV132D,118
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.4 V to 3.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Motor Drive & Control
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
| DigiKey | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-74LV132D,118TR-ND | 101881-74LV132D,118 | 74LV132D,118 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LV132D,118 | |
| Gate Type | NAND | NOT; NAND; NAND Gate | AND; NAND |
| Supply Voltage | 1 V ~ 5.5 V | ||
| Inputs | 2 | ||
| Propagation Delay | 9 ns | ||
| Low Level Output Current (Sink) | 12 mA |