Buffer, Non-Inverting 9 Element 1 Bit per Element Open Drain Output 20-SO
IC BUFFER NON-INVERT 5.5V 20SO
Manufacturer: NXP
Win Source Part Number: 1008861-74HCT9115D,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 4mA
Number of Elements: 9
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|
Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers |
Product Number | 74HCT9115D,118-ND | 74HCT9115D,118 | 1008861-74HCT9115D,118 |
Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT9115D,118 |
Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |