NXP Semiconductors Logic - Logic - FIFOs Memory - 74HCT74 74HCT74

Description
Manufacturer: NXP Win Source Part Number: 165227-74HCT74 Packaging: Tube/Rail Mounting: Through Hole Data Rate: 30MHz Memory Size: 256 (64 x 4) Access Time: 61ns Current - Supply (Max): 1mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Purpose: Asynchronous, Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 165227-74HCT74 Packaging: Tube/Rail Mounting: Through Hole Data Rate: 30MHz Memory Size: 256 (64 x 4) Access Time: 61ns Current - Supply (Max): 1mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Purpose: Asynchronous, Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 74HCT74 - 165227-74HCT74 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 74HCT74
165227-74HCT74
Logic - Logic - FIFOs Memory - 74HCT74 165227-74HCT74
Manufacturer: NXP Win Source Part Number: 165227-74HCT74 Packaging: Tube/Rail Mounting: Through Hole Data Rate: 30MHz Memory Size: 256 (64 x 4) Access Time: 61ns Current - Supply (Max): 1mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Purpose: Asynchronous, Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 165227-74HCT74
Packaging: Tube/Rail
Mounting: Through Hole
Data Rate: 30MHz
Memory Size: 256 (64 x 4)
Access Time: 61ns
Current - Supply (Max): 1mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DIP
Purpose: Asynchronous, Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 165227-74HCT74
Product Name Logic - Logic - FIFOs Memory - 74HCT74
Memory Category FIFO
Data Rate 30 MHz
Access Time 61 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016NS15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details