NXP Semiconductors Hard To Find - 74HCT597D 74HCT597D

Description
Manufacturer: NXP Win Source Part Number: 1132276-74HCT597D Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1132276-74HCT597D Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74HCT597D - 1132276-74HCT597D - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74HCT597D
1132276-74HCT597D
Hard To Find - 74HCT597D 1132276-74HCT597D
Manufacturer: NXP Win Source Part Number: 1132276-74HCT597D Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1132276-74HCT597D
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1132276-74HCT597D
Product Name Hard To Find - 74HCT597D
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094PWRG4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC595BQ115 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT16543ADL,518 - 1009579-74LVT16543ADL,518 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details