NXP Semiconductors Logic - Logic - Latches - 74HCT573BQ,115 74HCT573BQ,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 106587-74HCT573BQ,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-DHVQFN (4.5x 2.5) Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 17ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 106587-74HCT573BQ,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-DHVQFN (4.5x 2.5) Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 17ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74HCT573BQ,115
106587-74HCT573BQ,115
Logic - Logic - Latches - 74HCT573BQ,115 106587-74HCT573BQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 106587-74HCT573BQ,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-DHVQFN (4.5x 2.5) Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 17ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 106587-74HCT573BQ,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-DHVQFN (4.5x 2.5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 17ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 568-74HCT573BQ,115TR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 1:8 20-DHVQFN

IC D-TYPE TRANSP 1:8 20-DHVQFN

Buy Now Datasheet
Latches - 74HCT573BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DHVQFN (4.5x2.5)

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DHVQFN (4.5x2.5)

Buy Now Datasheet
Latches - 74HCT573BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DHVQFN (4.5x2.5)

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DHVQFN (4.5x2.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 106587-74HCT573BQ,115 568-74HCT573BQ,115TR-ND 74HCT573BQ,115
Product Name Logic - Logic - Latches - 74HCT573BQ,115 Latches Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA 6 mA
High-level Output Current (Source) 6 mA 6 mA
Propagation Delay 17 ns 17 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type transparent latch; 3-state - 74AUP1G373GW-Q100H - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
Logic - Latches - 74LV259N,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details