The 74HCT534N is an octal D-type flip-flop with inverting 3-state outputs, designed for bus-oriented applications. It is positive-edge triggered and operates from a 5 V supply. The device is packaged in a DIP20 plastic dual in-line package with 20 leads and a 300 mil body width. It supports a temperature range of -40 °C to +125 °C and complies with JEDEC standard no. 7A. The maximum clock frequency is 40 MHz under a 15 pF load and 5 V supply condition.
IC FF D-TYPE SNGL 8BIT 20DIP Product overview: 74HCT534N,652 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74HCT534N,652 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 706-74HCT534N,652 |
| Product Name | 8-bit 8BIT Logic IC |
| Gate Type | D-Type Bus Interface |
| Supply Voltage | 4.5V ~ 5.5V |
| Logic Family | HCT |
| Propagation Delay | 30 ns |