NXP Semiconductors Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052PW 74HCT4052PW

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 27299-74HCT4052PW Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 180MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 150 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Max Switch Time (Ton,Toff): 60ns, 48ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 2μA Introduction Date: August 27, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 27299-74HCT4052PW Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 180MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 150 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Max Switch Time (Ton,Toff): 60ns, 48ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 2μA Introduction Date: August 27, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052PW - 27299-74HCT4052PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052PW
27299-74HCT4052PW
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052PW 27299-74HCT4052PW
Manufacturer: Nexperia USA Inc. Win Source Part Number: 27299-74HCT4052PW Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 180MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 150 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Max Switch Time (Ton,Toff): 60ns, 48ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 2μA Introduction Date: August 27, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 27299-74HCT4052PW
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 180MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 150 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 4.5 V to 5.5 V
Dual Supply Voltage(V±): ±1 V to 5 V
Max Switch Time (Ton,Toff): 60ns, 48ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 2μA
Introduction Date: August 27, 1997
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 27299-74HCT4052PW
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052PW
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Interface Transceiver IC - 702-SI32260-C-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers